Amphenol RF RF Standard Cable Assembly 095-850-162-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-162-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162-024
RF Standard Cable Assembly 095-850-162-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-162-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-162-024-ND
Coaxial Cables (RF) 095-850-162-024-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162-024
Cable Assemblies - Coaxial Cables (RF) 095-850-162-024
CBL ASSY BNC-HDBNC PLUG-PLUG 24"

CBL ASSY BNC-HDBNC PLUG-PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-850-162-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162-024
RF Cable Assemblies 095-850-162-024
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 24 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 24 IN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-162-024 095-850-162-024-ND 095-850-162-024 095-850-162-024
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details