"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1694A 393.7"" (10.0m) 32.8'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1694A 10 M
CBL ASSY HD-BNC PLUG TO PLUG 10M
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-160M10L-ND | 095-850-160M10L | 095-850-160M10L | 095-850-160M10L |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Connector Type | BNC |