Amphenol RF RF Standard Cable Assembly 095-850-160-300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-160-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-160-300
RF Standard Cable Assembly 095-850-160-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-160-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-160-300-ND
Coaxial Cables (RF) 095-850-160-300-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-160-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-160-300
RF Cable Assemblies 095-850-160-300
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1694A 300 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1694A 300 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-160-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-160-300
Cable Assemblies - Coaxial Cables (RF) 095-850-160-300
CBL ASSY HD-BNC PLUG TO PLUG 25'

CBL ASSY HD-BNC PLUG TO PLUG 25'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-160-300 095-850-160-300-ND 095-850-160-300 095-850-160-300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details