Amphenol RF Coaxial Cables (RF) 095-850-159M300

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-159M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-159M300-ND
Coaxial Cables (RF) 095-850-159M300-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-159M300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-159M300
RF Standard Cable Assembly 095-850-159M300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-159M300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159M300
RF Cable Assemblies 095-850-159M300
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 3.00 M

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 3.00 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-159M300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159M300
Cable Assemblies - Coaxial Cables (RF) 095-850-159M300
CBL ASSY HD-BNC PLUG-PLUG 9.8'

CBL ASSY HD-BNC PLUG-PLUG 9.8'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159M300-ND 095-850-159M300 095-850-159M300 095-850-159M300
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details