Amphenol RF Coaxial Cables (RF) 095-850-159-036

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-159-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-159-036-ND
Coaxial Cables (RF) 095-850-159-036-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-159-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-159-036
RF Standard Cable Assembly 095-850-159-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-159-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159-036
Cable Assemblies - Coaxial Cables (RF) 095-850-159-036
CBL ASSY HD-BNC PLUG TO PLUG 36"

CBL ASSY HD-BNC PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-850-159-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159-036
RF Cable Assemblies 095-850-159-036
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 36 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 36 IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159-036-ND 095-850-159-036 095-850-159-036 095-850-159-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details