Amphenol RF RF Standard Cable Assembly 095-850-159-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-159-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-159-018
RF Standard Cable Assembly 095-850-159-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3207-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3207-ND
Coaxial Cables (RF) ARF3207-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 18.00"" (457.20mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-159-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159-018
Cable Assemblies - Coaxial Cables (RF) 095-850-159-018
CBL ASSY HD-BNC PLUG TO PLUG 18"

CBL ASSY HD-BNC PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 095-850-159-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159-018
RF Cable Assemblies 095-850-159-018
RF Cable Assemblies HD-BNC St Plg-HD-BNC St Plg 1505A 18 inch

RF Cable Assemblies HD-BNC St Plg-HD-BNC St Plg 1505A 18 inch

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159-018 ARF3207-ND 095-850-159-018 095-850-159-018
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers