Amphenol RF RF Standard Cable Assembly 095-850-158M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-158M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-158M100
RF Standard Cable Assembly 095-850-158M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2333-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2333-ND
Coaxial Cables (RF) ARF2333-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-158M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-158M100
RF Cable Assemblies 095-850-158M100
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 1.00 M

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 1.00 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-158M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-158M100
Cable Assemblies - Coaxial Cables (RF) 095-850-158M100
CBL ASSY HD-BNC PLUG-PLUG 3.3'

CBL ASSY HD-BNC PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-158M100 ARF2333-ND 095-850-158M100 095-850-158M100
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details