Amphenol RF Coaxial Cables (RF) 095-850-157M150

Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-157M150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157M150-ND
Coaxial Cables (RF) 095-850-157M150-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-157M150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-157M150
RF Standard Cable Assembly 095-850-157M150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1017498-095-850-157M150
Cable Assemblies - Coaxial Cables (RF) 1017498-095-850-157M150
Win Source Part Number: 1017498-095-850-157M 150 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 59.1" (1.5m) 4.9' Cable Type: Belden 1694A Frequency - Max: 4 GHz Standard Package: 1 Style: 1.0/2.3 to HD-BNC 1st Connector: 1.0/2.3 Plug 2nd Connector: HD-BNC Plug ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: 95-850-157M150,95-85 0-157M150-ND Base Product Number: 095-850 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 75 Ohms

Win Source Part Number: 1017498-095-850-157M150
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bulk
Length: 59.1" (1.5m) 4.9'
Cable Type: Belden 1694A
Frequency - Max: 4 GHz
Standard Package: 1
Style: 1.0/2.3 to HD-BNC
1st Connector: 1.0/2.3 Plug
2nd Connector: HD-BNC Plug
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: Amphenol RF
Other Names: 95-850-157M150,95-850-157M150-ND
Base Product Number: 095-850
1st Contact Gender: Male
2nd Contact Gender: Male
Overall Impedance: 75 Ohms

Buy Now Datasheet
Cable Assembly - 456-095-850-157M150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-095-850-157M150
Cable Assembly 456-095-850-157M150
CBL ASSY 1.0/2.3-HDBNC PL-P 4.9' Product overview: 095-850-157M150 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-850-157M150 can be used for catalog matching and distributor lookup.

CBL ASSY 1.0/2.3-HDBNC PL-P 4.9' Product overview: 095-850-157M150 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-850-157M150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-157M150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157M150
RF Cable Assemblies 095-850-157M150
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1.50 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1.50 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157M150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157M150
Cable Assemblies - Coaxial Cables (RF) 095-850-157M150
CBL ASSY 1.0/2.3-HDBNC PL-P 4.9'

CBL ASSY 1.0/2.3-HDBNC PL-P 4.9'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157M150-ND 095-850-157M150 1017498-095-850-157M150 456-095-850-157M150 095-850-157M150 095-850-157M150
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details