"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 393.7"" (10.0m) 32.8'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY 1.0/2.3-HDBNC PL-PL 10M
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 10 M
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-157M10L-ND | 095-850-157M10L | 095-850-157M10L | 095-850-157M10L |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Connector Type | BNC |