Amphenol RF Coaxial Cables (RF) 095-850-157-060

Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-157-060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157-060-ND
Coaxial Cables (RF) 095-850-157-060-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-157-060 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-157-060
RF Standard Cable Assembly 095-850-157-060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-157-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157-060
Cable Assemblies - Coaxial Cables (RF) 095-850-157-060
CBL ASSY 1.0/2.3-HDBNC PLG-PL 5'

CBL ASSY 1.0/2.3-HDBNC PLG-PL 5'

Supplier's Site
RF Cable Assemblies - 095-850-157-060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157-060
RF Cable Assemblies 095-850-157-060
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 60 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 60 IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157-060-ND 095-850-157-060 095-850-157-060 095-850-157-060
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details