Amphenol RF RF Standard Cable Assembly 095-850-157-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-157-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-157-024
RF Standard Cable Assembly 095-850-157-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-157-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157-024-ND
Coaxial Cables (RF) 095-850-157-024-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 24.00"" (609.60mm)"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-157-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157-024
RF Cable Assemblies 095-850-157-024
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 24 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 24 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157-024
Cable Assemblies - Coaxial Cables (RF) 095-850-157-024
CBL ASSY 1.0/2.3-HDBNC PL-PL 24"

CBL ASSY 1.0/2.3-HDBNC PL-PL 24"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157-024 095-850-157-024-ND 095-850-157-024 095-850-157-024
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details