Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1505A 78.7"" (2.0m) 6.6'"
CBL ASSY 1.0/2.3-HDBNC PL-P 6.6'
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 2.00 M
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-156M200 | 095-850-156M200-ND | 095-850-156M200 | 095-850-156M200 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Connector Type | BNC |