Amphenol RF RF Standard Cable Assembly 095-850-156M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-156M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-156M075
RF Standard Cable Assembly 095-850-156M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-156M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156M075
Cable Assemblies - Coaxial Cables (RF) 095-850-156M075
CBL ASY 1.0/2.3-HDBNC P-P 29.53"

CBL ASY 1.0/2.3-HDBNC P-P 29.53"

Supplier's Site
RF Cable Assemblies - 095-850-156M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156M075
RF Cable Assemblies 095-850-156M075
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 0.75 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 0.75 M

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156M075 095-850-156M075 095-850-156M075
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details