Amphenol RF RF Standard Cable Assembly 095-850-155M025

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-155M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-155M025
RF Standard Cable Assembly 095-850-155M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-155M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-155M025-ND
Coaxial Cables (RF) 095-850-155M025-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 9.843"" (250.00mm)"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 9.843"" (250.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-155M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-155M025
RF Cable Assemblies 095-850-155M025
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 0.25 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 0.25 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-155M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-155M025
Cable Assemblies - Coaxial Cables (RF) 095-850-155M025
CBL ASY 1.0/2.3-HDBNC P-P 9.843"

CBL ASY 1.0/2.3-HDBNC P-P 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-155M025 095-850-155M025-ND 095-850-155M025 095-850-155M025
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details