Amphenol RF Coaxial Cables (RF) 095-850-155-036

Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-155-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-155-036-ND
Coaxial Cables (RF) 095-850-155-036-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 36.00"" (914.40mm)"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-155-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-155-036
RF Standard Cable Assembly 095-850-155-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-155-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-155-036
RF Cable Assemblies 095-850-155-036
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 36 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 36 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-155-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-155-036
Cable Assemblies - Coaxial Cables (RF) 095-850-155-036
CBL ASSY 1.0/2.3-HDBNC PL-PL 36"

CBL ASSY 1.0/2.3-HDBNC PL-PL 36"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-155-036-ND 095-850-155-036 095-850-155-036 095-850-155-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers