Amphenol RF Coaxial Cables (RF) 095-850-131-036

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2094-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2094-ND
Coaxial Cables (RF) ARF2094-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-131-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-131-036
Cable Assemblies - Coaxial Cables (RF) 095-850-131-036
CBL ASSY BNC-HDBNC PLUG-PLUG 36"

CBL ASSY BNC-HDBNC PLUG-PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-850-131-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-131-036
RF Cable Assemblies 095-850-131-036
RF Cable Assemblies HD BNC Plug BNC CRMP PLG 75Ohm 1694A 36in

RF Cable Assemblies HD BNC Plug BNC CRMP PLG 75Ohm 1694A 36in

Buy Now Datasheet
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 36; Connector Type A Amphenol Rf - 90W0199 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 36; Connector Type A Amphenol Rf
90W0199
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 36; Connector Type A Amphenol Rf 90W0199
CABLE ASSEMBLY, RF, BELDEN 1694A, BNC M/M, 36"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, BELDEN 1694A, BNC M/M, 36"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2094-ND 095-850-131-036 095-850-131-036 90W0199
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assembly, Rf, Belden 1694A, Bnc M/m, 36; Connector Type A Amphenol Rf
Application RF RF
Cable Type Coaxial
Connector Type BNC BNC; HD-BNC Straight Plug
Rated Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details