Amphenol RF Coaxial Cables (RF) 095-850-131-012

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 12.00"" (304.80mm)"
Request a Quote
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 12.00"" (304.80mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, RF, Belden 1694A, BNC M/M, 12" features a HD-BNC straight plug and a BNC straight plug, both made from brass with nickel plating. It has an impedance of 75 ohms and operates within a temperature range of 0°C to +50°C. The assembly is designed for frequencies ranging from DC to 3 GHz and has a maximum voltage standing wave ratio (VSWR) of 1. The product is packaged as a single unit and is marked with the Amphenol RF branding and date code. This assembly is suitable for applications requiring reliable RF connections and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, RF, Belden 1694A, BNC M/M, 12" features a HD-BNC straight plug and a BNC straight plug, both made from brass with nickel plating. It has an impedance of 75 ohms and operates within a temperature range of 0°C to +50°C. The assembly is designed for frequencies ranging from DC to 3 GHz and has a maximum voltage standing wave ratio (VSWR) of 1. The product is packaged as a single unit and is marked with the Amphenol RF branding and date code. This assembly is suitable for applications requiring reliable RF connections and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2096-ND
Coaxial Cables (RF) ARF2096-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-131-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-131-012
RF Cable Assemblies 095-850-131-012
RF Cable Assemblies HD BNC Plug BNC CRMP PLG 75Ohm 1694A 12in

RF Cable Assemblies HD BNC Plug BNC CRMP PLG 75Ohm 1694A 12in

Buy Now Datasheet
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 12; Connector Type A Amphenol Rf - 90W0197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 12; Connector Type A Amphenol Rf
90W0197
Cable Assembly, Rf, Belden 1694A, Bnc M/m, 12; Connector Type A Amphenol Rf 90W0197
CABLE ASSEMBLY, RF, BELDEN 1694A, BNC M/M, 12"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, BELDEN 1694A, BNC M/M, 12"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-131-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-131-012
Cable Assemblies - Coaxial Cables (RF) 095-850-131-012
CBL ASSY BNC-HDBNC PLUG-PLUG 12"

CBL ASSY BNC-HDBNC PLUG-PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2096-ND 095-850-131-012 90W0197 095-850-131-012
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assembly, Rf, Belden 1694A, Bnc M/m, 12; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Connector Type BNC BNC; HD-BNC Straight Plug
Rated Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data