Amphenol Corporation RF Standard Cable Assembly 095-850-130M150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-130M150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-130M150
RF Standard Cable Assembly 095-850-130M150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-130M150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-130M150-ND
Coaxial Cables (RF) 095-850-130M150-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-130M150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-130M150
Cable Assemblies - Coaxial Cables (RF) 095-850-130M150
CBL ASSY BNC-HDBNC PLUG-PLG 4.9'

CBL ASSY BNC-HDBNC PLUG-PLG 4.9'

Supplier's Site
RF Cable Assemblies - 095-850-130M150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-130M150
RF Cable Assemblies 095-850-130M150
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A 1.5M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A 1.5M

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.5M; Connector Type A Amphenol Rf - 14AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.5M; Connector Type A Amphenol Rf
14AC2327
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.5M; Connector Type A Amphenol Rf 14AC2327
RF COAX, HD-BNC PLUG-BNC PLUG, 1.5M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:59.05"; Cable Length - Metric:1.5m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 1.5M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:59.05"; Cable Length - Metric:1.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-130M150 095-850-130M150-ND 095-850-130M150 095-850-130M150 14AC2327
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.5M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 4.92 ft (15 dm) 4.92 ft (15.01 dm) 4.92 ft (15 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-N-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details