Amphenol RF Coaxial Cables (RF) 095-825-120-036

Description
"COAX CBL 2.92MM TO 2.92MM 36"""
Request a Quote Datasheet
Description
"COAX CBL 2.92MM TO 2.92MM 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-825-120-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-825-120-036-ND
Coaxial Cables (RF) 115-095-825-120-036-ND
"COAX CBL 2.92MM TO 2.92MM 36"""

"COAX CBL 2.92MM TO 2.92MM 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-825-120-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-825-120-036
Cable Assemblies - Coaxial Cables (RF) 095-825-120-036
CBL ASSY 2.92MM PLUG TO PLUG 36"

CBL ASSY 2.92MM PLUG TO PLUG 36"

Supplier's Site
Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Rf - 62AK1243 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Rf
62AK1243
Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Rf 62AK1243
CABLE ASSY, 2.92MM PLUG-PLUG, 36"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.085 Hand Formable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:

CABLE ASSY, 2.92MM PLUG-PLUG, 36"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.085 Hand Formable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-825-120-036-ND 095-825-120-036 62AK1243
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details