Amphenol RF Coaxial Cables (RF) 095-825-120-024

Description
"COAX CBL 2.92MM TO 2.92MM 24"""
Request a Quote Datasheet
Description
"COAX CBL 2.92MM TO 2.92MM 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-825-120-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-825-120-024-ND
Coaxial Cables (RF) 115-095-825-120-024-ND
"COAX CBL 2.92MM TO 2.92MM 24"""

"COAX CBL 2.92MM TO 2.92MM 24"""

Buy Now Datasheet
Cable Assy, 2.92Mm Plug-Plug, 24; Connector To Connector Amphenol Rf - 62AK1242 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2.92Mm Plug-Plug, 24; Connector To Connector Amphenol Rf
62AK1242
Cable Assy, 2.92Mm Plug-Plug, 24; Connector To Connector Amphenol Rf 62AK1242
CABLE ASSY, 2.92MM PLUG-PLUG, 24"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.085 Hand Formable; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:

CABLE ASSY, 2.92MM PLUG-PLUG, 24"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.085 Hand Formable; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-825-120-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-825-120-024
Cable Assemblies - Coaxial Cables (RF) 095-825-120-024
CBL ASSY 2.92MM PLUG TO PLUG 24"

CBL ASSY 2.92MM PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-825-120-024-ND 62AK1242 095-825-120-024
Product Name Coaxial Cables (RF) Cable Assy, 2.92Mm Plug-Plug, 24; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers