Amphenol RF Coaxial Cables (RF) 095-820-197M20L

Description
COAX CBL RP-TNC TO FAKRA III
Request a Quote Datasheet
Description
COAX CBL RP-TNC TO FAKRA III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-197M20L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-197M20L-ND
Coaxial Cables (RF) 115-095-820-197M20L-ND
COAX CBL RP-TNC TO FAKRA III

COAX CBL RP-TNC TO FAKRA III

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-197M20L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-197M20L
Cable Assemblies - Coaxial Cables (RF) 095-820-197M20L
CBL ASSY RPTNC-FAKRA PL-JK 20M

CBL ASSY RPTNC-FAKRA PL-JK 20M

Supplier's Site
Cable Assy, Fakra Jack-Tnc Rp Plug/65.6 ; Connector To Connector Amphenol Rf - 61AK8238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Jack-Tnc Rp Plug/65.6 ; Connector To Connector Amphenol Rf
61AK8238
Cable Assy, Fakra Jack-Tnc Rp Plug/65.6 ; Connector To Connector Amphenol Rf 61AK8238
CABLE ASSY, FAKRA JACK-TNC RP PLUG/65.6 ; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

CABLE ASSY, FAKRA JACK-TNC RP PLUG/65.6 ; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-820-197M20L-ND 095-820-197M20L 61AK8238
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Fakra Jack-Tnc Rp Plug/65.6 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2502033-2 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Stability Cables - SV-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Encoder cable - NEBM-M12G8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details