Amphenol RF Coaxial Cables (RF) 095-820-197M10L

Description
COAX CBL RP-TNC TO FAKRA III
Request a Quote Datasheet
Description
COAX CBL RP-TNC TO FAKRA III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-197M10L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-197M10L-ND
Coaxial Cables (RF) 115-095-820-197M10L-ND
COAX CBL RP-TNC TO FAKRA III

COAX CBL RP-TNC TO FAKRA III

Buy Now Datasheet
Cable Assy, Fakra Jack-Tnc Rp Plug/32.8 ; Connector To Connector Amphenol Rf - 61AK8235 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Jack-Tnc Rp Plug/32.8 ; Connector To Connector Amphenol Rf
61AK8235
Cable Assy, Fakra Jack-Tnc Rp Plug/32.8 ; Connector To Connector Amphenol Rf 61AK8235
CABLE ASSY, FAKRA JACK-TNC RP PLUG/32.8 ; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:

CABLE ASSY, FAKRA JACK-TNC RP PLUG/32.8 ; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-820-197M10L-ND 61AK8235
Product Name Coaxial Cables (RF) Cable Assy, Fakra Jack-Tnc Rp Plug/32.8 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
RF Cable Assemblies - 1-2441460-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBB-M12G5-P-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details