Amphenol RF Coaxial Cables (RF) 095-820-176-006

Description
"Cable Assembly Coaxial 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-176-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-176-006-ND
Coaxial Cables (RF) 115-095-820-176-006-ND
"Cable Assembly Coaxial 6.000"" (152.40mm)"

"Cable Assembly Coaxial 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-176-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-176-006
Cable Assemblies - Coaxial Cables (RF) 095-820-176-006
CBL ASSY SMA-MINI FAKRA JK-JK 6"

CBL ASSY SMA-MINI FAKRA JK-JK 6"

Supplier's Site
Cable, Mini Fakra Jack-4 X Sma Jack , 6; Connector To Connector Amphenol Rf - 50AK9277 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Fakra Jack-4 X Sma Jack , 6; Connector To Connector Amphenol Rf
50AK9277
Cable, Mini Fakra Jack-4 X Sma Jack , 6; Connector To Connector Amphenol Rf 50AK9277
CABLE, MINI FAKRA JACK-4 X SMA JACK , 6"; Connector to Connector:Mini FAKRA Type A Jack to 4 x SMA Jack; Coaxial Cable Type:TFC 302 LL; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:

CABLE, MINI FAKRA JACK-4 X SMA JACK , 6"; Connector to Connector:Mini FAKRA Type A Jack to 4 x SMA Jack; Coaxial Cable Type:TFC 302 LL; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-820-176-006-ND 095-820-176-006 50AK9277
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable, Mini Fakra Jack-4 X Sma Jack , 6; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - NEBU-M12W8-K-10-N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers