Amphenol RF Coaxial Cables (RF) 095-820-175-006

Description
"Cable Assembly Coaxial 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-175-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-175-006-ND
Coaxial Cables (RF) 115-095-820-175-006-ND
"Cable Assembly Coaxial 6.000"" (152.40mm)"

"Cable Assembly Coaxial 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-175-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-175-006
Cable Assemblies - Coaxial Cables (RF) 095-820-175-006
CBL ASSY SMA-MINI FAKRA JK-PL 6"

CBL ASSY SMA-MINI FAKRA JK-PL 6"

Supplier's Site
Cable, Mini Fakra Jack-4 X Sma Plug, 6; Connector To Connector Amphenol Rf - 50AK9275 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Fakra Jack-4 X Sma Plug, 6; Connector To Connector Amphenol Rf
50AK9275
Cable, Mini Fakra Jack-4 X Sma Plug, 6; Connector To Connector Amphenol Rf 50AK9275
CABLE, MINI FAKRA JACK-4 X SMA PLUG, 6"; Connector to Connector:Mini FAKRA Type A Jack to 4 x SMA Plug; Coaxial Cable Type:TFC 302 LL; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:

CABLE, MINI FAKRA JACK-4 X SMA PLUG, 6"; Connector to Connector:Mini FAKRA Type A Jack to 4 x SMA Plug; Coaxial Cable Type:TFC 302 LL; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-820-175-006-ND 095-820-175-006 50AK9275
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable, Mini Fakra Jack-4 X Sma Plug, 6; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details