Amphenol RF Coaxial Cables (RF) 095-820-157-006

Description
"COAX CBL MINI FAKRA TO FAKRA 6"""
Request a Quote Datasheet
Description
"COAX CBL MINI FAKRA TO FAKRA 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-157-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-157-006-ND
Coaxial Cables (RF) 115-095-820-157-006-ND
"COAX CBL MINI FAKRA TO FAKRA 6"""

"COAX CBL MINI FAKRA TO FAKRA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-157-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-157-006
Cable Assemblies - Coaxial Cables (RF) 095-820-157-006
CBL ASSY MIN FAKRA-FAKRA JK-J 6"

CBL ASSY MIN FAKRA-FAKRA JK-J 6"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-820-157-006-ND 095-820-157-006
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length - 3021009-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers