Amphenol RF RF Standard Cable Assembly 095-820-124-30Z

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-820-124-30Z - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-124-30Z
RF Standard Cable Assembly 095-820-124-30Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-820-124-30Z-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-124-30Z-ND
Coaxial Cables (RF) 115-095-820-124-30Z-ND
"Cable Assembly Coaxial AMC4 to Fakra SMB 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial AMC4 to Fakra SMB 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-820-124-30Z
Coaxial Cable Assemblies 095-820-124-30Z
RF Cable Assembly AMC4 Right Angle Plug

RF Cable Assembly AMC4 Right Angle Plug

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-820-124-30Z - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-124-30Z
Cable Assemblies - Coaxial Cables (RF) 095-820-124-30Z
CBL ASSY AMC4-FAKRA P-P 11.811"

CBL ASSY AMC4-FAKRA P-P 11.811"

Supplier's Site
Rf Cable, Fakra Smb Plug-Amc Plug, 11.8; Connector To Connector Amphenol Rf - 70AH8002 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Fakra Smb Plug-Amc Plug, 11.8; Connector To Connector Amphenol Rf
70AH8002
Rf Cable, Fakra Smb Plug-Amc Plug, 11.8; Connector To Connector Amphenol Rf 70AH8002
RF CABLE, FAKRA SMB PLUG-AMC PLUG, 11.8"; Connector to Connector:FAKRA SMB Straight Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE, FAKRA SMB PLUG-AMC PLUG, 11.8"; Connector to Connector:FAKRA SMB Straight Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-124-30Z 115-095-820-124-30Z-ND 095-820-124-30Z 095-820-124-30Z 70AH8002
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Fakra Smb Plug-Amc Plug, 11.8; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details