Amphenol RF Coaxial Cables (RF) 095-820-109-15A

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3234-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3234-ND
Coaxial Cables (RF) ARF3234-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-820-109-15A - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-15A
RF Standard Cable Assembly 095-820-109-15A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-820-109-15A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-15A
RF Cable Assemblies 095-820-109-15A
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 5.91 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 5.91 Str Blkhd Plug

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-15A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-15A
Cable Assemblies - Coaxial Cables (RF) 095-820-109-15A
CBL ASSY U.FL-FAKRA PL-PL 5.906"

CBL ASSY U.FL-FAKRA PL-PL 5.906"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3234-ND 095-820-109-15A 095-820-109-15A 095-820-109-15A
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.4925 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details