The RF Cable Assembly, part number 59AC8552, features a FAKRA bulkhead straight plug and an AMC right angle plug, designed for use with a 1.37 mm coaxial cable. It operates with an impedance of 50 ohms and supports a frequency range from DC to 6 GHz, with a maximum VSWR of 1.3. The assembly is suitable for automotive applications, including dedicated short-range communication (DSRC), V2X, and advanced driver assistance systems (ADAS), as well as IoT applications requiring compact solutions. This cable assembly is IP67 rated when mounted, providing protection against temporary submersion. It is designed for a temperature range of -40°C to +90°C and is compliant with RoHS regulations. The connectors are universally keyed to prevent mis-mating, and the assembly is built for a minimum of 100 mating cycles. The materials used include zinc alloy and nickel plating for the body, and beryllium copper with gold plating for the contacts. This product is ideal for applications that require reliable connectivity in space-constrained environments.
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM
RF CABLE ASSY, PLUG SMB-R/A AMC, 3.9"; Connector Type A:FAKRA Bulkhead Straight Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF3130-ND | 095-820-109-10Z | 095-820-109-10Z | 59AC8552 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Cable Assy, Plug Smb-R/a Amc, 3.9; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | |||
| Cable Length | 0.3283 ft (1 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1 dm) |