Amphenol RF RF Standard Cable Assembly 095-820-109-05C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-820-109-05C - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-05C
RF Standard Cable Assembly 095-820-109-05C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3229-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3229-ND
Coaxial Cables (RF) ARF3229-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-05C - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-05C
Cable Assemblies - Coaxial Cables (RF) 095-820-109-05C
CBL ASSY U.FL-FAKRA PL-PL 1.969"

CBL ASSY U.FL-FAKRA PL-PL 1.969"

Supplier's Site
RF Cable Assemblies - 095-820-109-05C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-05C
RF Cable Assemblies 095-820-109-05C
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-05C ARF3229-ND 095-820-109-05C 095-820-109-05C
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.1642 ft (0.5004 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers