Amphenol RF Coaxial Cables (RF) 095-820-109-05A

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3228-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3228-ND
Coaxial Cables (RF) ARF3228-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-820-109-05A - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-05A
RF Standard Cable Assembly 095-820-109-05A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-05A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-05A
Cable Assemblies - Coaxial Cables (RF) 095-820-109-05A
CBL ASSY U.FL-FAKRA PL-PL 1.969"

CBL ASSY U.FL-FAKRA PL-PL 1.969"

Supplier's Site
RF Cable Assemblies - 095-820-109-05A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-05A
RF Cable Assemblies 095-820-109-05A
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3228-ND 095-820-109-05A 095-820-109-05A 095-820-109-05A
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.1642 ft (0.5004 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details