Amphenol RF Coaxial Cables (RF) 095-725-128-008

Description
"COAX CBL SMPM TO SMPM 8"""
Request a Quote Datasheet
Description
"COAX CBL SMPM TO SMPM 8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-128-008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-128-008-ND
Coaxial Cables (RF) 115-095-725-128-008-ND
"COAX CBL SMPM TO SMPM 8"""

"COAX CBL SMPM TO SMPM 8"""

Buy Now Datasheet
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 50 Ohm 8 Inches 203 Mm Amphenol Rf - 62AK2172 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 50 Ohm 8 Inches 203 Mm Amphenol Rf
62AK2172
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 50 Ohm 8 Inches 203 Mm Amphenol Rf 62AK2172
SMPM RIGHT ANGLE PLUG TO SMPM STRAIGHT PLUG TFLEX 405 50 OHM 8 INCHES 203 MM

SMPM RIGHT ANGLE PLUG TO SMPM STRAIGHT PLUG TFLEX 405 50 OHM 8 INCHES 203 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-725-128-008-ND 62AK2172
Product Name Coaxial Cables (RF) Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 50 Ohm 8 Inches 203 Mm Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details