Amphenol RF Coaxial Cables (RF) 095-725-128-005

Description
"COAX CBL SMPM TO SMPM 5"""
Request a Quote Datasheet
Description
"COAX CBL SMPM TO SMPM 5"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-128-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-128-005-ND
Coaxial Cables (RF) 115-095-725-128-005-ND
"COAX CBL SMPM TO SMPM 5"""

"COAX CBL SMPM TO SMPM 5"""

Buy Now Datasheet
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 75 Ohm 5 Inches 127 Mm Amphenol Rf - 62AK2169 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 75 Ohm 5 Inches 127 Mm Amphenol Rf
62AK2169
Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 75 Ohm 5 Inches 127 Mm Amphenol Rf 62AK2169
SMPM RIGHT ANGLE PLUG TO SMPM STRAIGHT PLUG TFLEX 405 75 OHM 5 INCHES 127 MM

SMPM RIGHT ANGLE PLUG TO SMPM STRAIGHT PLUG TFLEX 405 75 OHM 5 INCHES 127 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-725-128-005-ND 62AK2169
Product Name Coaxial Cables (RF) Smpm Right Angle Plug To Smpm Straight Plug Tflex 405 75 Ohm 5 Inches 127 Mm Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details