Amphenol RF Coaxial Cables (RF) 095-725-120M200

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-120M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-120M200-ND
Coaxial Cables (RF) 115-095-725-120M200-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial SMP to SMP Hand Formable .047 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-120M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-120M200
RF Standard Cable Assembly 095-725-120M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-120M200
Coaxial Cable Assemblies 095-725-120M200
RF Cable Assembly SMP Right Angle Plug t

RF Cable Assembly SMP Right Angle Plug t

Buy Now
RF Cable Assemblies - 095-725-120M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-120M200
RF Cable Assemblies 095-725-120M200
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 2m

RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 2m

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-120M200-ND 095-725-120M200 095-725-120M200 095-725-120M200
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/326-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers