Amphenol RF Coaxial Cable Assemblies 095-725-120-005

Description
RF Cable Assembly SMP Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly SMP Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-120-005
Coaxial Cable Assemblies 095-725-120-005
RF Cable Assembly SMP Right Angle Plug t

RF Cable Assembly SMP Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-725-120-005 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-120-005
RF Standard Cable Assembly 095-725-120-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-120-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-120-005-ND
Coaxial Cables (RF) 115-095-725-120-005-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.000"" (127.00mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.000"" (127.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-725-120-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-120-005
RF Cable Assemblies 095-725-120-005
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 5in

RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 5in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-120-005 095-725-120-005 115-095-725-120-005-ND 095-725-120-005
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details