Amphenol RF Coaxial Cable Assemblies 095-725-119-003

Description
RF Cable Assembly SMP Straight Plug to S
Request a Quote Datasheet
Description
RF Cable Assembly SMP Straight Plug to S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-119-003
Coaxial Cable Assemblies 095-725-119-003
RF Cable Assembly SMP Straight Plug to S

RF Cable Assembly SMP Straight Plug to S

Buy Now
Coaxial Cables (RF) - 115-095-725-119-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-119-003-ND
Coaxial Cables (RF) 115-095-725-119-003-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 3.000"" (76.20mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .047 3.000"" (76.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-119-003 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-119-003
RF Standard Cable Assembly 095-725-119-003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-119-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-119-003
RF Cable Assemblies 095-725-119-003
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 3in

RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 3in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-119-003 115-095-725-119-003-ND 095-725-119-003 095-725-119-003
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details