Amphenol RF RF Standard Cable Assembly 095-725-117M400

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-117M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-117M400
RF Standard Cable Assembly 095-725-117M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-117M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-117M400-ND
Coaxial Cables (RF) 095-725-117M400-ND
"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
RF Cable Assemblies - 095-725-117M400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117M400
RF Cable Assemblies 095-725-117M400
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 4.00M

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 4.00M

Buy Now Datasheet
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4.00 Meters Rohs Compliant Amphenol Rf - 95AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4.00 Meters Rohs Compliant Amphenol Rf
95AC4494
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4.00 Meters Rohs Compliant Amphenol Rf 95AC4494
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 4.00 METERS ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 4.00 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-117M400 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117M400
Cable Assemblies - Coaxial Cables (RF) 095-725-117M400
CBL ASSY SMP PLUG TO PLUG 4M

CBL ASSY SMP PLUG TO PLUG 4M

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-117M400 095-725-117M400-ND 095-725-117M400 95AC4494 095-725-117M400
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4.00 Meters Rohs Compliant Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 13.12 ft (40 dm) 13.12 ft (40 dm) 13.12 ft (40 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // Adapter cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Connector Type mini female connector 8-36 UNF, 4-pole
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details