Amphenol RF RF Standard Cable Assembly 095-725-117M030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-117M030 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-117M030
RF Standard Cable Assembly 095-725-117M030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-117M030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-117M030-ND
Coaxial Cables (RF) 095-725-117M030-ND
"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-117M030 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117M030
Cable Assemblies - Coaxial Cables (RF) 095-725-117M030
CBL ASSY SMP PLUG-PLUG 11.811"

CBL ASSY SMP PLUG-PLUG 11.811"

Supplier's Site
RF Cable Assemblies - 095-725-117M030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117M030
RF Cable Assemblies 095-725-117M030
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 0.30M

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 0.30M

Buy Now Datasheet
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.30 Meters Rohs Compliant Amphenol Rf - 95AC4489 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.30 Meters Rohs Compliant Amphenol Rf
95AC4489
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.30 Meters Rohs Compliant Amphenol Rf 95AC4489
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 0.30 METERS ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 0.30 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-117M030 095-725-117M030-ND 095-725-117M030 095-725-117M030 95AC4489
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.30 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details