Amphenol RF RF Standard Cable Assembly 095-725-117-008

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-117-008 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-117-008
RF Standard Cable Assembly 095-725-117-008
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-117-008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-117-008-ND
Coaxial Cables (RF) 095-725-117-008-ND
"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 8.000"" (203.20mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-725-117-008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117-008
RF Cable Assemblies 095-725-117-008
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 8in

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 8in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-117-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117-008
Cable Assemblies - Coaxial Cables (RF) 095-725-117-008
CBL ASSY SMP PLUG TO PLUG 8"

CBL ASSY SMP PLUG TO PLUG 8"

Supplier's Site
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 8 Inches Rohs Compliant Amphenol Rf - 95AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 8 Inches Rohs Compliant Amphenol Rf
95AC4476
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 8 Inches Rohs Compliant Amphenol Rf 95AC4476
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 8 INCHES ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 8 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-117-008 095-725-117-008-ND 095-725-117-008 095-725-117-008 95AC4476
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 8 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Cable Length 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB Cables - Q553-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details