Amphenol Corporation Coaxial Cables (RF) 095-725-115-360

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-115-360-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-115-360-ND
Coaxial Cables (RF) 115-095-725-115-360-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-115-360
Coaxial Cable Assemblies 095-725-115-360
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
RF Standard Cable Assembly - 095-725-115-360 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-115-360
RF Standard Cable Assembly 095-725-115-360
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 36; Connector To Connector Amphenol Rf - 33AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 36; Connector To Connector Amphenol Rf
33AH2513
Rf Cable, Smpm Plug-R/a Plug, 36; Connector To Connector Amphenol Rf 33AH2513
RF CABLE, SMPM PLUG-R/A PLUG, 36"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 36"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-360
Cable Assemblies - Coaxial Cables (RF) 095-725-115-360
CBL ASSY SMPM PLUG TO PLUG 36"

CBL ASSY SMPM PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-725-115-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-360
RF Cable Assemblies 095-725-115-360
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,36in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,36in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-115-360-ND 095-725-115-360 095-725-115-360 33AH2513 095-725-115-360 095-725-115-360
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 36; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details