Amphenol Corporation Coaxial Cable Assemblies 095-725-115-240

Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet
Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-115-240
Coaxial Cable Assemblies 095-725-115-240
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
Coaxial Cables (RF) - 115-095-725-115-240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-115-240-ND
Coaxial Cables (RF) 115-095-725-115-240-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-115-240 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-115-240
RF Standard Cable Assembly 095-725-115-240
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 24; Connector To Connector Amphenol Rf - 33AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 24; Connector To Connector Amphenol Rf
33AH2512
Rf Cable, Smpm Plug-R/a Plug, 24; Connector To Connector Amphenol Rf 33AH2512
RF CABLE, SMPM PLUG-R/A PLUG, 24"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 24"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-240 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-240
Cable Assemblies - Coaxial Cables (RF) 095-725-115-240
CBL ASSY SMPM PLUG TO PLUG 24"

CBL ASSY SMPM PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-725-115-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-240
RF Cable Assemblies 095-725-115-240
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,24in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115-240 115-095-725-115-240-ND 095-725-115-240 33AH2512 095-725-115-240 095-725-115-240
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 24; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details