Amphenol Corporation Coaxial Cables (RF) 095-725-115-110

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 11.000"" (279.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 11.000"" (279.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-115-110-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-115-110-ND
Coaxial Cables (RF) 115-095-725-115-110-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 11.000"" (279.40mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 11.000"" (279.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-115-110
Coaxial Cable Assemblies 095-725-115-110
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
RF Standard Cable Assembly - 095-725-115-110 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-115-110
RF Standard Cable Assembly 095-725-115-110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-110 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-110
Cable Assemblies - Coaxial Cables (RF) 095-725-115-110
CBL ASSY SMPM PLUG TO PLUG 11"

CBL ASSY SMPM PLUG TO PLUG 11"

Supplier's Site
RF Cable Assemblies - 095-725-115-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-110
RF Cable Assemblies 095-725-115-110
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,11in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,11in

Buy Now Datasheet
Rf Cable, Smpm Plug-R/a Plug, 11; Connector To Connector Amphenol Rf - 33AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 11; Connector To Connector Amphenol Rf
33AH2509
Rf Cable, Smpm Plug-R/a Plug, 11; Connector To Connector Amphenol Rf 33AH2509
RF CABLE, SMPM PLUG-R/A PLUG, 11"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 11"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-115-110-ND 095-725-115-110 095-725-115-110 095-725-115-110 095-725-115-110 33AH2509
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable, Smpm Plug-R/a Plug, 11; Connector To Connector Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm) 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10668L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details