RF Cable Assembly SMPM Right Angle Plug
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 3.000"" (76.20mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,3in
RF CABLE, SMPM PLUG-R/A PLUG, 3"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CBL ASSY SMPM PLUG TO PLUG 3"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-725-115-030 | 115-095-725-115-030-ND | 095-725-115-030 | 095-725-115-030 | 33AH2501 | 095-725-115-030 |
| Product Name | Coaxial Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Cable, Smpm Plug-R/a Plug, 3; Connector To Connector Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | RF | |
| Cable Type | Coaxial | |||||
| Product Type | 0.047 Conformable Semi-Rigid |