Amphenol RF Coaxial Cable Assemblies 095-725-114M025

Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet
Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-114M025
Coaxial Cable Assemblies 095-725-114M025
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
RF Standard Cable Assembly - 095-725-114M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-114M025
RF Standard Cable Assembly 095-725-114M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-114M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-114M025-ND
Coaxial Cables (RF) 115-095-725-114M025-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Smpm Plug-R/a Plug, 250Mm; Connector To Connector Amphenol Rf - 33AH2496 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 250Mm; Connector To Connector Amphenol Rf
33AH2496
Rf Cable, Smpm Plug-R/a Plug, 250Mm; Connector To Connector Amphenol Rf 33AH2496
RF CABLE, SMPM PLUG-R/A PLUG, 250MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 250MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-114M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114M025
RF Cable Assemblies 095-725-114M025
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,.25M

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,.25M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114M025 095-725-114M025 115-095-725-114M025-ND 33AH2496 095-725-114M025
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Smpm Plug-R/a Plug, 250Mm; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH400A - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details