Amphenol Corporation Coaxial Cable Assemblies 095-725-114-070

Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet
Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-114-070
Coaxial Cable Assemblies 095-725-114-070
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
RF Standard Cable Assembly - 095-725-114-070 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-114-070
RF Standard Cable Assembly 095-725-114-070
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-114-070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-114-070-ND
Coaxial Cables (RF) 115-095-725-114-070-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 7.000"" (177.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-725-114-070 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114-070
RF Cable Assemblies 095-725-114-070
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,7in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,7in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-114-070 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-114-070
Cable Assemblies - Coaxial Cables (RF) 095-725-114-070
CBL ASSY SMPM PLUG TO PLUG 7"

CBL ASSY SMPM PLUG TO PLUG 7"

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 7; Connector To Connector Amphenol Rf - 33AH2485 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 7; Connector To Connector Amphenol Rf
33AH2485
Rf Cable, Smpm Plug-R/a Plug, 7; Connector To Connector Amphenol Rf 33AH2485
RF CABLE, SMPM PLUG-R/A PLUG, 7"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 7"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114-070 095-725-114-070 115-095-725-114-070-ND 095-725-114-070 095-725-114-070 33AH2485
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Smpm Plug-R/a Plug, 7; Connector To Connector Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Product Type 0.085 Conformable Semi Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details