Amphenol Corporation RF Standard Cable Assembly 095-725-114-050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-114-050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-114-050
RF Standard Cable Assembly 095-725-114-050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-114-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-114-050-ND
Coaxial Cables (RF) 115-095-725-114-050-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 5.000"" (127.00mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 5.000"" (127.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-114-050
Coaxial Cable Assemblies 095-725-114-050
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
Rf Cable, Smpm Plug-R/a Plug, 5; Connector To Connector Amphenol Rf - 33AH2483 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 5; Connector To Connector Amphenol Rf
33AH2483
Rf Cable, Smpm Plug-R/a Plug, 5; Connector To Connector Amphenol Rf 33AH2483
RF CABLE, SMPM PLUG-R/A PLUG, 5"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 5"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-114-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114-050
RF Cable Assemblies 095-725-114-050
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,5in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,5in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114-050 115-095-725-114-050-ND 095-725-114-050 33AH2483 095-725-114-050
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, Smpm Plug-R/a Plug, 5; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details