Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 39.4"" (1.0m) 3.3'"
RF COAX, SMPM PLUG-SMPM PLUG, 1M; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 1M
CBL ASSY SMPM PLUG TO PLUG 3.3'
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-725-112M100 | 095-725-112M100-ND | 18AC0972 | 095-725-112M100 | 095-725-112M100 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 1M; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial | Coaxial |