Amphenol Corporation Coaxial Cables (RF) 095-725-112-240

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-725-112-240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-112-240-ND
Coaxial Cables (RF) 095-725-112-240-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-112-240 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-112-240
RF Standard Cable Assembly 095-725-112-240
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf - 18AC0965 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf
18AC0965
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf 18AC0965
RF COAX, SMPM PLUG-SMPM PLUG, 610MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 610MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-112-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-112-240
RF Cable Assemblies 095-725-112-240
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 24 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 24 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-112-240 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-112-240
Cable Assemblies - Coaxial Cables (RF) 095-725-112-240
CBL ASSY SMPM PLUG TO PLUG 24"

CBL ASSY SMPM PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-112-240-ND 095-725-112-240 18AC0965 095-725-112-240 095-725-112-240
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details