Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 11.000"" (279.40mm)"
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 11 IN
CBL ASSY SMPM PLUG TO PLUG 11"
RF COAX, SMPM PLUG-SMPM PLUG, 279MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-725-112-110 | 095-725-112-110-ND | 095-725-112-110 | 095-725-112-110 | 18AC0962 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 279Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.9167 ft (2.79 dm) | 0.9167 ft (2.79 dm) | 0.9167 ft (2.79 dm) | 0.9154 ft (2.79 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial | Coaxial |