Amphenol RF Coaxial Cables (RF) 095-725-112-030

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2646-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2646-ND
Coaxial Cables (RF) ARF2646-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 3.000"" (76.20mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 3.000"" (76.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-112-030 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-112-030
RF Standard Cable Assembly 095-725-112-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smpm Plug-Smpm Plug, 76.2Mm; Connector Type A Amphenol Rf - 18AC0954 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 76.2Mm; Connector Type A Amphenol Rf
18AC0954
Rf Coax, Smpm Plug-Smpm Plug, 76.2Mm; Connector Type A Amphenol Rf 18AC0954
RF COAX, SMPM PLUG-SMPM PLUG, 76.2MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 76.2MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-112-030 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-112-030
Cable Assemblies - Coaxial Cables (RF) 095-725-112-030
CBL ASSY SMPM PLUG TO PLUG 3"

CBL ASSY SMPM PLUG TO PLUG 3"

Supplier's Site
RF Cable Assemblies - 095-725-112-030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-112-030
RF Cable Assemblies 095-725-112-030
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 3 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 3 IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2646-ND 095-725-112-030 18AC0954 095-725-112-030 095-725-112-030
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Smpm Plug-Smpm Plug, 76.2Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details