Amphenol RF Coaxial Cables (RF) 095-725-111M025

Description
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2659-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2659-ND
Coaxial Cables (RF) ARF2659-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-111M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-111M025
RF Standard Cable Assembly 095-725-111M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smpm Plug-Smpm Plug, 250Mm; Connector Type A Amphenol Rf - 18AC0949 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 250Mm; Connector Type A Amphenol Rf
18AC0949
Rf Coax, Smpm Plug-Smpm Plug, 250Mm; Connector Type A Amphenol Rf 18AC0949
RF COAX, SMPM PLUG-SMPM PLUG, 250MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 250MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-111M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-111M025
Cable Assemblies - Coaxial Cables (RF) 095-725-111M025
CBL ASSY SMPM PLUG-PLUG 9.843"

CBL ASSY SMPM PLUG-PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 095-725-111M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-111M025
RF Cable Assemblies 095-725-111M025
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL .25M

RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL .25M

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2659-ND 095-725-111M025 18AC0949 095-725-111M025 095-725-111M025
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Smpm Plug-Smpm Plug, 250Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details